The CWSB series miniature power rocker switch is a single-pole, snap-acting switch with a 6A rating at 250V AC for resistive loads, a 30° angle of throw, and a nominal operating force of 6.50N for single-pole models. It features a polycarbonate rocker, polyamide housing, and brass terminals with silver plating. The switch accepts quick-connect terminals and is designed for front-panel, snap-in mounting. It meets cULus E44145 standards for models rated at 6A @ 250V AC. Dimensions include a panel thickness tolerance of 0.75mm to 2.0mm, with a footprint matching the CWSB21AA2F configuration. The CWSB21AA1F variant is a single-pole model with horizontal on-off inscription and quick-connect terminals.
Neon Miniature Power Rockers
MINIATURE POWER ROCKER
Switches & Front Panel Switch, Rocker & Paddle
Rocker Switch DPST 6A (AC) 250V Panel Mount, Snap-In
SWITCH ROCKER DPST 6A 250V
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
Rocker Contact Form, 6 A @ 250 VAC , 250 VAC Voltage Rating, DPST Switch, Switch
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB21AA1F | 2300-CWSB21AA1F | CWSB21AA1F | CWSB21AA1F | 360-1725-ND | CWSB21AA1F | 09X8809 | 70191995 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switch, Snap-In POWER Rocker, DPST, ON-NONE-OFF, BLACK CAP, QUICK CONNECT |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | |||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect / Blade |