NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02FR16P-S

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR02FR16P-S is a 10mm ultra-thin SMT DIP rotary switch with a screwdriver actuator, designed for hexadecimal coding and upright mount applications. It has a body height of 3.8mm (0.150") and gull-wing terminals for mechanical stability and solder joint inspection. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit and 30 milliohms maximum per contact point. Insulation resistance is 1,000 megohms minimum at 250V DC, with a dielectric strength of 250V AC for one minute. It offers 10,000 detent operations minimum for both mechanical and electrical life. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0), with gold-plated copper alloy and phosphor bronze contacts. Operating temperature ranges from -25°C to +85°C, and it supports reflow soldering. Packaging is in stick-tube with 50 switches per stick.

Datasheet Summary
Powered by GS/AI

The FR02FR16P-S is a 10mm ultra-thin SMT DIP rotary switch with a screwdriver actuator, designed for hexadecimal coding and upright mount applications. It has a body height of 3.8mm (0.150") and gull-wing terminals for mechanical stability and solder joint inspection. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit and 30 milliohms maximum per contact point. Insulation resistance is 1,000 megohms minimum at 250V DC, with a dielectric strength of 250V AC for one minute. It offers 10,000 detent operations minimum for both mechanical and electrical life. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0), with gold-plated copper alloy and phosphor bronze contacts. Operating temperature ranges from -25°C to +85°C, and it supports reflow soldering. Packaging is in stick-tube with 50 switches per stick.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02FR16P-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02FR16P-S
10mm Ultra-Thin SMT DIP Rotary FR02FR16P-S
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9346 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9346
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9346
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR02FR16P-S
Coded Rotary Switches FR02FR16P-S
Coded Rotary Switches SMT 10MM HEXADEC 16P REAL CODED

Coded Rotary Switches SMT 10MM HEXADEC 16P REAL CODED

Buy Now Datasheet

Technical Specifications

  NKK Switches Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR02FR16P-S 09X9346 FR02FR16P-S
Product Name 10mm Ultra-Thin SMT DIP Rotary Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers
High Security Keylock - CKL12BTW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM13ETW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers