NKK Switches Rotary Switches HS13Z

Description
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2809-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2809-ND
Rotary Switches 360-2809-ND
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1Pole, 4 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9935 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 4 Position, Panel; No. Of Switch Positions Nkk Switches
09X9935
Switch, Rotary, 1Pole, 4 Position, Panel; No. Of Switch Positions Nkk Switches 09X9935
SWITCH, ROTARY, 1POLE, 4 POSITION, PANEL; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 4 POSITION, PANEL; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS13Z
Rotary Switches HS13Z
Rotary Switches 6A 4POS SP NS

Rotary Switches 6A 4POS SP NS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2809-ND 09X9935 HS13Z
Product Name Rotary Switches Switch, Rotary, 1Pole, 4 Position, Panel; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 6.0 amps 6.0 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers