The FR01 series comprises 10mm DIP rotary switches with through-hole mounting, designed for low-voltage, low-current circuits. The part FR01KC10H-S is a hexadecimal device with a plastic shaft, right-angle PC terminals, and complement-coded yellow actuator. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, with insulation resistance of 1,000 megohms minimum at 250V DC. The switch supports 10,000 detent operations minimum for both mechanical and electrical life. Operating temperature ranges from -25°C to +85°C. The housing, actuator, and base are rated UL94V-0 for flammability. The case is compact, with a low profile enabling close PCB stacking.
10mm DIP Rotaries
Coded Rotary Switches 10MM DECI 10P SHAFT COMPLEMENT CODED R/A
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | FR01KC10H-S | FR01KC10H-S |
| Product Name | 10mm Ultra-Thin DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |