NKK Switches 10mm Ultra-Thin DIP Rotary FR01FR10H

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01FR10H is a 10mm through-hole rotary switch with a screwdriver actuator and right-angle PCB terminals, designed for low-voltage, low-current applications. It has 10 decimal positions and operates with a nominal torque of 0.008 Nm. The switch is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with a contact resistance of 100 milliohms maximum. It features gold-plated contacts, a glass fiber reinforced polyamide housing, and operates within a temperature range of -25°C to +85°C. The switch meets UL94V-0 flammability standards and has a mechanical and electrical life of 10,000 detent operations. Its dimensions include a 3.8mm body height and a 10.0mm square footprint.

Datasheet Summary
Powered by GS/AI

The FR01FR10H is a 10mm through-hole rotary switch with a screwdriver actuator and right-angle PCB terminals, designed for low-voltage, low-current applications. It has 10 decimal positions and operates with a nominal torque of 0.008 Nm. The switch is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with a contact resistance of 100 milliohms maximum. It features gold-plated contacts, a glass fiber reinforced polyamide housing, and operates within a temperature range of -25°C to +85°C. The switch meets UL94V-0 flammability standards and has a mechanical and electrical life of 10,000 detent operations. Its dimensions include a 3.8mm body height and a 10.0mm square footprint.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FR10H - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FR10H
10mm Ultra-Thin DIP Rotary FR01FR10H
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01FR10H
Coded Rotary Switches FR01FR10H
Coded Rotary Switches 10MM DECIMAL 10P REAL CODED R/A

Coded Rotary Switches 10MM DECIMAL 10P REAL CODED R/A

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01FR10H FR01FR10H
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02FR10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details
2 suppliers
Rotary Switches - 360-2988-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02FC16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
3 suppliers
High Security Keylock - CKL12BFW01-009 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers