Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
ROTARY SWITCH, 2POLE, 12A, 125V, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC
Rotary Switches 12 AMP 2P 2-11 POS
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 360-2353-ND | 53H9857 | 70192245 | HS16-2N |
| Product Name | Rotary Switches | Rotary Switch, 2Pole, 12A, 125V, Panel; No. Of Switch Positions Nkk Switches | SWITCH, ROTARY, QC SOLDER LUG TERMINALS, 12A @ 125VAC, 6A @ 250VAC | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 1 | 2 |