The FD02FC10H-R is a surface mount ultra-thin DIP rotary switch with a 7.7mm square footprint and a height of 3.1 to 3.3mm. It features gull wing terminals for mechanical stability and simplified solder joint inspection, and is rated for 0.4VA maximum at 20V AC/DC with a contact resistance of 100 milliohms maximum. The switch has an insulation resistance of 1 GΩ minimum at 250V DC and withstands 250V AC for one minute. It supports reflow soldering with a peak temperature of 250°C for up to two cycles, and operates reliably between -25°C and +85°C. The body uses heat-resistant PPS resin, with gold-plated Corson alloy contacts and a fluoro rubber O-ring. Each tape-reel contains 500 switches for right-angle screwdriver actuated variants. Coplanarity is maintained within a maximum deviation of 0.1mm.
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals
ULTRA-THIN DIP ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | FD02FC10H-R | 2300-FD02FC10H-R |
| Product Name | Ultra-Thin DIP Rotary Switch | Rotary Switches |
| Current Rating | 0.4 amps |