The FD01KR16P is a through-hole, ultra-thin DIP rotary switch with a hexadecimal real-coded output, featuring a 7.2mm square footprint and 3.1-3.3mm height. It has a resistive load rating of 0.4VA maximum at 20V AC/DC, contact resistance of 100 milliohms max, insulation resistance of 1 GΩ min at 250V DC, and dielectric strength of 250V AC for one minute. The switch operates with a nominal torque of 0.002Nm ±0.02Nm and supports 10,000 mechanical and electrical operations. Constructed with LCP and PPS resins, gold-plated corson alloy contacts, and fluoro rubber O-rings, it operates from -25°C to +85°C. Soldering follows specified preheat and peak temperature profiles for through-hole mounting.
ULTRA-THIN DIP ROTARY
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 2300-FD01KR16P |
| Product Name | Rotary Switches |