The SK24DG13 is a double-pole, three-throw, sealed keylock switch with gold-plated contacts rated for 0.4VA at 28V AC/DC, designed for logic-level circuits. It features right-angle PCB terminals and is key-removable in position 2. The switch has a 90° angle of throw for each position, a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. Contact resistance is 80 milliohms maximum, and insulation resistance is 100 megohms minimum at 500V DC. The body is sealed with a disposable PVC boot, and terminals are molded-in for contamination resistance. Dimensions follow the standard 2.54mm terminal spacing. Operating temperature ranges from -25°C to +70°C. The switch is mounted on a steel bracket with tin plating and includes two brass alloy keys with bright nickel plating and ABS resin handles.
Antistatic Process Sealed Keylocks
PROCESS SEALED KEYLOCK
Keylock Switch 3 Position DP3T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
Keylock Switches DP3T ON-ON-ON 0.4VA PC STRAIGHT W/BRCKT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK24DG13 | 2300-SK24DG13 | SK24DG13-ND | SK24DG13 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | DP3T |