Antistatic Process Sealed Keylocks
PROCESS SEALED KEYLOCK
Keylock Switch 3 Position SP3T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
Keylock Switches ON-ON-ON .4VA BRKT PC KEY REMOVE 3 POS
SWITCH, KEY OPERATED, SP3T, 0.1A, 28VAC; Product Range:-; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK14DG13 | 2300-SK14DG13 | SK14DG13-ND | SK14DG13 | 10X9251 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches | Switch, Key Operated, Sp3T, 0.1A, 28Vac; Product Range Nkk Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | |
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP3T |