NKK Switches High Security Keylock CKM12BFW01-004

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKM series is a 16mm diameter high security keylock with a resistive electrical capacity of 3A at 250V AC, contact resistance of 20 milliohms maximum, and insulation resistance of 1,000 megohms minimum at 500V DC. It withstands 1,500V AC dielectric strength between contacts and case for one minute and has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. The model supports 15 kilovolts ESD protection, operates from -25°C to +70°C, and uses a brass nickel-plated flat key with an ABS handle. The housing is made of glass fiber reinforced PBT, and terminals are copper with silver plating. Mounting requires a maximum torque of 1.5 Nm, and contact timing follows a break-before-make pattern with a 90° angular throw for two-position operation.

Datasheet Summary
Powered by GS/AI

The CKM series is a 16mm diameter high security keylock with a resistive electrical capacity of 3A at 250V AC, contact resistance of 20 milliohms maximum, and insulation resistance of 1,000 megohms minimum at 500V DC. It withstands 1,500V AC dielectric strength between contacts and case for one minute and has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. The model supports 15 kilovolts ESD protection, operates from -25°C to +70°C, and uses a brass nickel-plated flat key with an ABS handle. The housing is made of glass fiber reinforced PBT, and terminals are copper with silver plating. Mounting requires a maximum torque of 1.5 Nm, and contact timing follows a break-before-make pattern with a 90° angular throw for two-position operation.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12BFW01-004 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12BFW01-004
High Security Keylock CKM12BFW01-004
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKM12BFW01-004-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM12BFW01-004-ND
Keylock Switches CKM12BFW01-004-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKM12BFW01-004
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12BFW01-004
Keylock Switches CKM12BFW01-004
Keylock Switches 16MM ON-ON RMVE 1POS FLAT KEY#004 3A LUG

Keylock Switches 16MM ON-ON RMVE 1POS FLAT KEY#004 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12BFW01-004 CKM12BFW01-004-ND 2300-CKM12BFW01-004 CKM12BFW01-004
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-046 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-022 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12ATW01-021 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BFW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers