The FR02FR16P is a 10mm ultra-thin SMT DIP rotary switch with a screwdriver actuator, designed for 16-position hexadecimal code setting. Its 0.150" (3.8mm) profile enables close PC board stacking. Gull-wing terminals ensure mechanical stability and easy solder joint inspection. Switching rating is 100mA at 5V DC; nonswitching rating is 100mA at 50V DC. Contact resistance is ≤100 milliohms, insulation resistance ≥1,000 megohms at 250V DC, and dielectric strength is 250V AC for one minute. Electrical and mechanical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. Actuator and housing are glass fiber reinforced polyamide (UL94V-0); contacts are gold-plated. Designed for reflow soldering with the switch set to the F position. Tape-reel packaging complies with EIA-481-2.
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries
Coded Rotary Switches SMT 10MM HEXADEC 16P REAL CODED
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | FR02FR16P | FR02FR16P |
| Product Name | 10mm Ultra-Thin SMT DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |