The CKL12BFW01-013 is a 19mm diameter high security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals, rated for 3A at 250V AC resistive load. It features a robust zinc alloy housing with chrome plating, a mechanically durable design rated for 30,000 cycles, and a 90° angle of throw. The switch withstands 1,500V AC dielectric strength between contacts and case, maintains contact resistance below 20 milliohms, and operates reliably in temperatures from -25°C to +70°C. Its epoxy-sealed terminals resist contamination, and the housing is designed for high security applications. Installation requires a maximum mounting torque of 1.5 Nm. The part conforms to the CK series specifications for mechanical and environmental robustness, including 50G shock resistance and vibration tolerance per CKL standards.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches 19MM ON-ON RMVE 1POS FLAT KEY#013 3A LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12BFW01-013 | 360-3973-ND | 2300-CKL12BFW01-013 | CKL12BFW01-013 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |