The A12JH is a subminiature sealed toggle switch from the A Series, designed for logic-level applications in low-voltage circuits. It features a .248" (6.3mm) bat toggle, vertical PC terminals, and an ON-NONE-ON circuit configuration. The switch has a subminiature footprint with .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforming to standard PCB grid patterns. It is totally sealed to prevent contamination and supports wave soldering and automated cleaning. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The mechanical life is 50,000 operations minimum, with a 26° angle of throw and nonshorting contact timing. Operating temperature ranges from -30°C to +85°C. The toggle is made of glass fiber reinforced polyamide with a nickel-plated brass base, and contacts use phosphor bronze with gold plating.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SPDT ON-ON R/A BRKT
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12JH | 360-2597-ND | 2300-A12JH | A12JH | A12JH | A12JH | 09X8047 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |