The AS series are subminiature slide switches designed for low-voltage, logic-level applications, featuring a nonshorting (break-before-make) contact timing and a 50,000-cycle mechanical and electrical life. They have a nominal operating force of 2.55N, contact resistance under 50 milliohms, and insulation resistance of at least 500 megohms at 500V DC. The switches operate from -30°C to +85°C and are rated for 0.4VA maximum at 28V AC/DC. Terminals have a 2.54mm x 2.54mm spacing, and the actuator is made of glass fiber reinforced polyamide with an antistatic upper housing. The package is a printed circuit board mount with dimensions and terminal styles varying by configuration, including straight, right-angle, and vertical options. These switches are not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
Slide Switches DPDT ON-OFF-ON FLUSH STRAIGHT
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS23BP | AS23BP-ND | 2300-AS23BP | AS23BP | AS23BP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |