AS23AV is a subminiature slide switch with a DPDT ON-OFF-ON circuit and vertical PCB terminals. It has a total travel of 2.5mm, a nominal operating force of 2.55N, and contact timing that is nonshorting. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min at 500V DC, and dielectric strength 500V AC for one minute. It is rated for 50,000 mechanical and electrical operations. The actuator and housing are made of glass fiber reinforced polyamide and antistatic polyacetal, with gold-plated phosphor bronze contacts. Terminal spacing is 2.54mm x 2.54mm. Operating temperature range is -30°C to +85°C, with humidity tolerance up to 95% at 40°C for 192 hours. Vibration and shock compliance meet specified test conditions. Compatible with wave and manual soldering per defined profiles. Not certified by UL or CSA. Designed for low-voltage, low-current logic circuits.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole, Right Angle, Vertical
Slide Switches DPDT ON-OFF-ON .098' VERT. W/BRACKET
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS23AV | AS23AV-ND | 2300-AS23AV | AS23AV | AS23AV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |