The SS12SDH2LC is an ultra-miniature illuminated slide switch with side actuation, SPDT ON-NONE-ON circuit, silver-plated contacts rated for 0.1A at 30V DC, and a red LED integrated into the actuator. It features a .100" x .100" terminal spacing and is housed in a double-molded thermoset base with thermoplastic housing. The switch has a travel distance of 2.0mm, a mechanical and electrical life of 10,000 operations, and operates within a temperature range of -15°C to +60°C. The LED has a forward voltage of 1.98V and a maximum forward current of 30mA. Terminals are brass with silver plating over copper, and the actuator and case are made of polyacetal. The device is not UL or CSA certified and is intended for low-voltage, low-current circuits. Its dimensions are 13.0mm in length and 9.0mm in width with a height of 3.7mm when side-actuated.
SS-Series Ultra-Miniature Illuminated Slide Switches
ULTRA-MINIATURE ILLUMINATED SLIDE
Slide Switch SPDT Through Hole, Right Angle
Slide Switches SPDT ON-NONE-ON RED
SWITCH SLIDE SPDT 100MA 30V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDH2LC | 2300-SS12SDH2LC | SS12SDH2LC-ND | SS12SDH2LC | SS12SDH2LC |
| Product Name | Ultra-Miniature Illuminated Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | Illuminated Switch | |
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |