The AS-series subminiature slide switches are designed for low-voltage, logic-level circuits with a compact footprint. They feature a nonshorting contact mechanism, 2.5 mm total travel, 2.55 N nominal operating force, and gold-plated phosphor bronze contacts on brass stationary contacts. The housing is carbon-blended polyacetal for antistatic performance, and terminals are spaced at 2.54 mm for standard PCB grid alignment. Rated for -30°C to +85°C operation, the switch withstands 50G shock and 10-60 Hz vibration. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min, and dielectric strength 500 V AC for one minute. Mechanical and electrical life is 50,000 operations. Not UL or CSA certified. The exact part AS12CV/A is not listed, but the series model AS12 is documented with vertical PC terminals and SPDT on-off-on circuit.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches ON-ON .15 BLK ACTUTR VERTICAL PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12CV/A | AS12CV/A-ND | 2300-AS12CV/A | AS12CV/A | AS12CV/A |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |