The AS-Series subminiature slide switch is designed for low-voltage, logic-level applications and features a subminiature form factor, with terminal spacing conforming to a standard 0.100" x 0.100" (2.54mm x 2.54mm) PCB grid. It has a nonshorting contact timing, a nominal operating force of 2.55N, and a total travel of 0.098" (2.5mm). The switch is rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. It supports a 50,000-cycle mechanical and electrical life. The actuator is made of glass fiber reinforced polyamide, housing uses carbon-blended polyacetal for ESD protection, and contacts are gold-plated phosphor bronze and brass. Operating temperature ranges from -30°C to +85°C. The AS12BW variant is not explicitly listed, but the series features PCB terminals with straight mounting and a single-pole double-throw (SPDT) ON-NONE-ON circuit configuration as typified by AS12.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON FLSH ACTR EXTENDED PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12BW | AS12BW-ND | 2300-AS12BW | AS12BW | AS12BW |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | Wire Wrap | Wire Wrap | Wire Leads | ||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |