The AS11CB is a subminiature single-pole, single-throw slide switch designed for low-voltage, low-current logic-level circuits. It features a .098" (2.5mm) travel with pretravel of .082" (2.1mm) and overtravel of .016" (0.4mm), and a nominal operating force of 2.55N. The switch has a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. It operates within a temperature range of -30°C to +85°C and meets vibration and shock specifications of 10-60Hz at 1.5mm peak-to-peak and 50G acceleration, respectively. Terminals are spaced at .100" x .100" (2.54mm x 2.54mm) for standard PCB grid compatibility. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and the housing is carbon-blended polyacetal for ESD protection. The device supports wave soldering and is not UL or CSA certified. Mechanism is nonshorting (break-before-make).
AS-Series Subminiature Slide Switches
Slide Switch SPST Through Hole
Slide Switches SPST ON-OFF .150' STRAIGHT W/BRACKET
SWITCH SLIDE SPST 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS11CB | 360-3872-ND | 2300-AS11CB | AS11CB | AS11CB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |