The AB25AP-FA is a double-pole, ON-(ON) circuit, subminiature pushbutton switch designed for logic-level applications. It features a totally sealed body construction with a polyacetal plunger and glass fiber reinforced polyamide case, ensuring resistance to contamination and compatibility with automated soldering and cleaning. The switch has a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns, and operates with a nominal force of 2.55N. It supports a maximum resistive load of 0.4VA at 28V AC/DC, with an electrical and mechanical life of 50,000 operations. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. Operating temperature ranges from -30°C to +85°C. The switch is PCB-mounted with straight terminals and has a travel of 1.1mm total.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .201 BLK CAP STRT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB25AP-FA | 2300-AB25AP-FA | AB25AP-FA-ND | AB25AP-FA | AB25AP-FA | AB25AP-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |