The AB11AV-HA is a subminiature, sealed, single-pole, double-throw pushbutton switch designed for logic-level circuit applications. It features a vertical PCB mount with a bracket, a .213" (5.4mm) long black plunger, and a .295" (7.5mm) diameter white cap. The switch has a nonshorting contact timing, operates at 0.4VA maximum under 28V AC/DC, and has a contact resistance of 50 milliohms maximum. It offers 50,000 operations minimum electrical and mechanical life, with an operating temperature range of -30°C to +85°C. Terminals are spaced at 2.54mm × 2.54mm, conforming to standard PCB grid spacing. The unit is epoxy sealed and compatible with automated soldering and cleaning processes.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches SPST OFF-(ON) 0.4VA VERT W/BRACKET
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AV-HA | AB11AV-HA | 2300-AB11AV-HA | AB11AV-HA | AB11AV-HA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 0.4000 amps |