The AB Series consists of sealed subminiature pushbuttons designed for logic-level applications, with a subminiature footprint that saves space on PCBs. The switches feature a STC contact mechanism for positive detent actuation and enhanced reliability, with a nonshorting contact timing and a nominal operating force of 2.55N. They are rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Operating temperature ranges from -30°C to +85°C, with a mechanical and electrical life of 50,000 operations minimum. The case is constructed of glass fiber reinforced polyamide, with gold-plated phosphor bronze contacts and brass terminals. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid layouts. The AB11BW variant is a single pole, push-pull circuit with a straight actuator and bracket, and is PCB mountable with wave or manual soldering. The part is not certified to UL or CSA standards.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches SPST OFF-(ON) EXTENDED PC .4VA
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11BW | AB11BW | 2300-AB11BW | AB11BW-ND | AB11BW | AB11BW |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Wire Leads | Wire | Wire Leads | ||
| Max Current Rating | 0.4000 amps |