The A series is a family of sealed subminiature rocker switches designed for logic-level applications with a resistive load capacity of 0.4VA maximum at 28V AC/DC. The switches feature a nonshorting contact timing, 26° angle of throw, and a contact resistance of 50 milliohms maximum. The actuator is nickel-plated brass, the housing is glass fiber reinforced polyamide, and contacts are phosphor bronze or brass with gold plating. Operating temperature ranges from -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. Electrical life is 50,000 operations minimum. The switches are not UL or CSA certified. The A29KH-CA variant uses a .260" (6.6mm) wide rocker with right-angle terminals and a blue actuator color, consistent with the series' standard construction and ratings.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A29KH-CA | A29KH-CA | 2300-A29KH-CA | A29KH-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | ||
| Current Rating | 0.4000 amps |