The A series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level applications with a maximum resistive load of 0.4VA at 28V AC/DC. The switches feature a totally sealed body, nonshorting contact timing, and a 26° angle of throw, with terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) for standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC between contacts and case. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The toggle mechanism uses a proprietary STC design for smooth, positive detent actuation. All variants share the same case material as glass fiber reinforced polyamide and contact materials as phosphor bronze and brass with gold plating. Soldering is compatible with wave and manual methods per the supplement profiles.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13JB-JA | A13JB-JA | A13JB-JA-ND | 2300-A13JB-JA | A13JB-JA | A13JB-JA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |