The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Terminal spacing is 0.100" (2.54mm) conforming to standard PCB grid spacing. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute between contacts and between contacts and case. Electrical capacity is 0.4VA maximum at 28V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for other circuits. Electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide; contacts use phosphor bronze with gold plating. Terminals are brass with gold plating and are designed for wave soldering. No UL or CSA certifications are listed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT .394 BAT RIGHT ANGLE
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A1RAH | A1RAH | A1RAH-ND | 2300-A1RAH | A1RAH | A1RAH |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |