The A22EH is a double-pole, on-none-on toggle switch in the A Series, designed for low-voltage logic-level circuits. It features a .248" (6.3mm) flatted paddle and vertical PC terminals with 26° throw. The sealed unit has gold-plated phosphor bronze contacts, a glass fiber reinforced polyamide housing, and .100" x .100" (2.54mm x 2.54mm) terminal spacing. Operating temperature ranges from -30°C to +85°C. Mechanical life is 100,000 operations; electrical life is 50,000 operations. Contact resistance is 50 milliohms max; insulation resistance is 500 megohms min at 500V DC. It supports wave soldering and is not UL or CSA certified. Dimensions are .394" length, .746" width, and .200" height.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22EH | A22EH | 2300-A22EH | A22EH-ND | A22EH | A22EH |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |