The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed housing, STC contact mechanism for reliable actuation, and .100" x .100" (2.54mm x 2.54mm) terminal spacing compliant with standard PCB grid patterns. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and case. Electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Housing and toggle are made from glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. Snap-top toggle caps and vertical or right-angle PCB terminals are available options.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SUBMINIATURE RCKR/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18KB-AH | 2300-A18KB-AH | A18KB-AH-ND | A18KB-AH | A18KB-AH | A18KB-AH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |