The A Series is a family of sealed subminiature rocker switches designed for logic-level applications, with a subminiature footprint and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grid layouts. The switches feature a totally sealed body, gold-plated phosphor bronze contacts, and a snap-top actuator option. They operate in a temperature range of -30°C to +85°C, withstand 50G shock and 10-55Hz vibration, and provide a maximum contact resistance of 50 milliohms with 500 megohms insulation resistance. Electrical life is rated at 50,000 operations for standard circuits, with a nominal operating force of 1.84N for maintained and 2.73N for momentary types. The 26° angle of throw and nonshorting contact timing ensure reliable switching. The series does not carry UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A15KP-CA | 2300-A15KP-CA | A15KP-CA | A15KP-CA-ND | A15KP-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |