The A Series is a family of sealed subminiature toggle switches for low-voltage logic-level circuits. All variants feature 2.54 mm x 2.54 mm terminal spacing, a 26° toggle throw, and nonshorting contact timing. The housing is glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for low resistance. Maximum electrical capacity is 0.4VA at 28V AC/DC, contact resistance is 50 milliohms max, and insulation resistance is 500 megohms min at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits; electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. Terminals are sealed and compatible with wave soldering. The exact part A11AH-JA is not listed, but the series specifications apply to all variants including right-angle PCB terminations and bat toggles.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AH-JA | 2300-A11AH-JA | A11AH-JA-ND | A11AH-JA | A11AH-JA | A11AH-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals |