NETZSCH Premier Technologies LLC Fine Cutting Mills, Dry Grinding SecoMy

Description
SecoMy® Fine Cutting Mill The finest cut! General Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground by means of cutting action, such as fibrous, ductile, soft, viscoplastic or temperature-sensitiv ee materials for which good flowability, high density and gentle grinding are required. Your advantage is our focus Lower energy costs Highest possible flexibility Best product quality High throughput capacity Low product temperatures Highest availability High bulk densities Narrow particle size distribution Possibility of blending products Simple replacement of mill Increase in productivity Small amount of space required Short maintenance times Technique Constructional Characteristics of the SecoMy® Optimized variable knife design Optional pressure shock resistant execution Optional gas-tight execution Adjustable grinding air flow Can be cooled with air and water Optimized thermal system High air throughput Outer adjustment of rotary and fixed knives Minimum number of wear parts Extremely easy screen and knife changing Wear protection possible Maximum free aperture area of screen
Datasheet
Description
SecoMy® Fine Cutting Mill The finest cut! General Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground by means of cutting action, such as fibrous, ductile, soft, viscoplastic or temperature-sensitiv ee materials for which good flowability, high density and gentle grinding are required. Your advantage is our focus Lower energy costs Highest possible flexibility Best product quality High throughput capacity Low product temperatures Highest availability High bulk densities Narrow particle size distribution Possibility of blending products Simple replacement of mill Increase in productivity Small amount of space required Short maintenance times Technique Constructional Characteristics of the SecoMy® Optimized variable knife design Optional pressure shock resistant execution Optional gas-tight execution Adjustable grinding air flow Can be cooled with air and water Optimized thermal system High air throughput Outer adjustment of rotary and fixed knives Minimum number of wear parts Extremely easy screen and knife changing Wear protection possible Maximum free aperture area of screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Cutting Mills, Dry Grinding - SecoMy - NETZSCH Premier Technologies LLC
Exton, PA, USA
Fine Cutting Mills, Dry Grinding
SecoMy
Fine Cutting Mills, Dry Grinding SecoMy
SecoMy® Fine Cutting Mill The finest cut! General Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground by means of cutting action, such as fibrous, ductile, soft, viscoplastic or temperature-sensitiv ee materials for which good flowability, high density and gentle grinding are required. Your advantage is our focus Lower energy costs Highest possible flexibility Best product quality High throughput capacity Low product temperatures Highest availability High bulk densities Narrow particle size distribution Possibility of blending products Simple replacement of mill Increase in productivity Small amount of space required Short maintenance times Technique Constructional Characteristics of the SecoMy® Optimized variable knife design Optional pressure shock resistant execution Optional gas-tight execution Adjustable grinding air flow Can be cooled with air and water Optimized thermal system High air throughput Outer adjustment of rotary and fixed knives Minimum number of wear parts Extremely easy screen and knife changing Wear protection possible Maximum free aperture area of screen

SecoMy® Fine Cutting Mill

The finest cut!

General

Cutting Mills of the type SecoMy® are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. Application areas include materials that must be finely ground by means of cutting action, such as fibrous, ductile, soft, viscoplastic or temperature-sensitivee materials for which good flowability, high density and gentle grinding are required.

Your advantage is our focus

  • Lower energy costs
  • Highest possible flexibility
  • Best product quality
  • High throughput capacity
  • Low product temperatures
  • Highest availability
  • High bulk densities
  • Narrow particle size distribution
  • Possibility of blending products
  • Simple replacement of mill
  • Increase in productivity
  • Small amount of space required
  • Short maintenance times

Technique

Constructional Characteristics of the SecoMy®

  • Optimized variable knife design
  • Optional pressure shock resistant execution
  • Optional gas-tight execution
  • Adjustable grinding air flow
  • Can be cooled with air and water
  • Optimized thermal system
  • High air throughput
  • Outer adjustment of rotary and fixed knives
  • Minimum number of wear parts
  • Extremely easy screen and knife changing
  • Wear protection possible
  • Maximum free aperture area of screen
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number SecoMy
Product Name Fine Cutting Mills, Dry Grinding
Applications Wood, pulp or paper products
Scale Production
Feed Dry solids; Continuous
Type Cutter or granulator
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Jet Mills with Integrated Classifier, Dry Grinding - ConJet - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
Scale Lab; Production
Feed Dry solids; Continuous
View Details
Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Pilotina Series Dry Milling System -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
Scale Lab
Feed Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
View Details