NETZSCH Premier Technologies LLC Spiral Jet Mills with Integrated Classifier, Dry Grinding ConJet

Description
ConJet® High-Density Bed Jet Mill Efficient Air Jet Milling with controlled maximum particle size General The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with the highest fineness independent of the product load, and with higher throughput capacities. In the past, the fineness was controlled by adjusting the feed rate. Now, the integrated dynamic air classifier in the housing can be infinitely adjusted to guaranty exact and consistently reproducible product quality in this spiral jet mill. Residue-free grinding and minimal build-up of material inside the machine make the ConJet® the ideal mill for a multitude of products, including high-quality products. The compact design makes this machine very easy to maintain and clean completely when product is changed! Technique Finenesses from d97 2.5 µm to d97 70 µm (based on limestone) Spiral jet mill for the fine grinding of soft to hard materials Exactly defined maximum particle size through integrated dynamic air classifier Variable setting of fineness independent of product load Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing door provides very good access for easy, fast cleaning and maintenance Simple machine operation Effortless product changes High energy density as a result of rotating product bed, thereby up to 40% higher degree of efficiency, compared to a conventional jet mill More efficient grinding (higher throughputs possible) No residual material in the machine housing, therefore practically no product loss Reproducible results Optional designs available: pressure shock resistant, gas tight, wear protected
Datasheet
Description
ConJet® High-Density Bed Jet Mill Efficient Air Jet Milling with controlled maximum particle size General The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with the highest fineness independent of the product load, and with higher throughput capacities. In the past, the fineness was controlled by adjusting the feed rate. Now, the integrated dynamic air classifier in the housing can be infinitely adjusted to guaranty exact and consistently reproducible product quality in this spiral jet mill. Residue-free grinding and minimal build-up of material inside the machine make the ConJet® the ideal mill for a multitude of products, including high-quality products. The compact design makes this machine very easy to maintain and clean completely when product is changed! Technique Finenesses from d97 2.5 µm to d97 70 µm (based on limestone) Spiral jet mill for the fine grinding of soft to hard materials Exactly defined maximum particle size through integrated dynamic air classifier Variable setting of fineness independent of product load Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing door provides very good access for easy, fast cleaning and maintenance Simple machine operation Effortless product changes High energy density as a result of rotating product bed, thereby up to 40% higher degree of efficiency, compared to a conventional jet mill More efficient grinding (higher throughputs possible) No residual material in the machine housing, therefore practically no product loss Reproducible results Optional designs available: pressure shock resistant, gas tight, wear protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Jet Mills with Integrated Classifier, Dry Grinding - ConJet - NETZSCH Premier Technologies LLC
Exton, PA, USA
Spiral Jet Mills with Integrated Classifier, Dry Grinding
ConJet
Spiral Jet Mills with Integrated Classifier, Dry Grinding ConJet
ConJet® High-Density Bed Jet Mill Efficient Air Jet Milling with controlled maximum particle size General The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with the highest fineness independent of the product load, and with higher throughput capacities. In the past, the fineness was controlled by adjusting the feed rate. Now, the integrated dynamic air classifier in the housing can be infinitely adjusted to guaranty exact and consistently reproducible product quality in this spiral jet mill. Residue-free grinding and minimal build-up of material inside the machine make the ConJet® the ideal mill for a multitude of products, including high-quality products. The compact design makes this machine very easy to maintain and clean completely when product is changed! Technique Finenesses from d97 2.5 µm to d97 70 µm (based on limestone) Spiral jet mill for the fine grinding of soft to hard materials Exactly defined maximum particle size through integrated dynamic air classifier Variable setting of fineness independent of product load Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing door provides very good access for easy, fast cleaning and maintenance Simple machine operation Effortless product changes High energy density as a result of rotating product bed, thereby up to 40% higher degree of efficiency, compared to a conventional jet mill More efficient grinding (higher throughputs possible) No residual material in the machine housing, therefore practically no product loss Reproducible results Optional designs available: pressure shock resistant, gas tight, wear protected

ConJet® High-Density Bed Jet Mill

Efficient Air Jet Milling with controlled maximum particle size

General

The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with the highest fineness independent of the product load, and with higher throughput capacities. In the past, the fineness was controlled by adjusting the feed rate. Now, the integrated dynamic air classifier in the housing can be infinitely adjusted to guaranty exact and consistently reproducible product quality in this spiral jet mill.

Residue-free grinding and minimal build-up of material inside the machine make the ConJet® the ideal mill for a multitude of products, including high-quality products.

The compact design makes this machine very easy to maintain and clean completely when product is changed!

Technique

  • Finenesses from d97 2.5 µm to d97 70 µm (based on limestone)
  • Spiral jet mill for the fine grinding of soft to hard materials
  • Exactly defined maximum particle size through integrated dynamic air classifier
  • Variable setting of fineness independent of product load
  • Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment
  • Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles
  • Classifier shaft seal rinsed by compressed gas to protect the bearings
  • Hinged housing door provides very good access for easy, fast cleaning and maintenance
  • Simple machine operation
  • Effortless product changes
  • High energy density as a result of rotating product bed, thereby up to 40% higher degree of efficiency, compared to a conventional jet mill
  • More efficient grinding (higher throughputs possible)
  • No residual material in the machine housing, therefore practically no product loss
  • Reproducible results
  • Optional designs available: pressure shock resistant, gas tight, wear protected
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number ConJet
Product Name Spiral Jet Mills with Integrated Classifier, Dry Grinding
Applications Chemicals; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
Scale Lab; Production
Feed Dry solids; Continuous
Type Jet mill
Operation Ultra-fine operation producing products less than 325 mesh
Unlock Full Specs
to access all available technical data

Similar Products

Impact Mills With Air Classifier, Dry Grinding - CSM - NETZSCH Premier Technologies LLC
Specs
Applications Food processing; Metal or smelting; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products; Other; Battery Materials
Scale Lab; Production
Feed Dry solids; Continuous; Batch
View Details
Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Colloid Mill MK -  - IKA Works, Inc.
IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
View Details