NETZSCH Premier Technologies LLC Fine Cutting Mills, Dry Grinding CS-Z

Description
CS-Z Fine Cutting Mill The finest cut! General The fine cutting mill CS-Z for the size reduction of non-friable and soft products. By maximizing the cutting strokes (rotational speed of the rotor x number of rotor knives x number of stator knives) and the use of special screen inserts, highest finenesses can be achieved with this multi-knife cutting mill. The open rotor design increases the air flow, the results of which are a high throughput capacity, good powder quality and the highest bulk density. Due to the central position of the feed inlet, product can be fed without danger of overloading! Continuous feeding of rolled product is possible when specially designed feeding systems are mounted on top of the machine inlet. Technique Finenesses from 0.1 to 3 mm Multi-knife cutting mill for the fine cutting of non-friable and soft products Fineness adjustment through a wide selection of screen perforations Variable number of knives Bearing of the rotor shaft in heavy roller bearing with continuous heat exhaust through water-cooled flange bearing shields Particle contamination of the bearing housing is prevented by air rinsing of the bearing seal to the cutting chamber of the machine High rotational speed of the cutting rotors Effective cooling of product directly on the cutting surfaces Energy saving due to real shear cut High cutting capacity through maximized cutting strokes Extreme stability due to robust design Fast knife changes made possible by easy, exact rotor knife adjustment Fast, easy screen changes without tools Water cooled housing designs available Pressure shock resistant designs also available
Datasheet
Description
CS-Z Fine Cutting Mill The finest cut! General The fine cutting mill CS-Z for the size reduction of non-friable and soft products. By maximizing the cutting strokes (rotational speed of the rotor x number of rotor knives x number of stator knives) and the use of special screen inserts, highest finenesses can be achieved with this multi-knife cutting mill. The open rotor design increases the air flow, the results of which are a high throughput capacity, good powder quality and the highest bulk density. Due to the central position of the feed inlet, product can be fed without danger of overloading! Continuous feeding of rolled product is possible when specially designed feeding systems are mounted on top of the machine inlet. Technique Finenesses from 0.1 to 3 mm Multi-knife cutting mill for the fine cutting of non-friable and soft products Fineness adjustment through a wide selection of screen perforations Variable number of knives Bearing of the rotor shaft in heavy roller bearing with continuous heat exhaust through water-cooled flange bearing shields Particle contamination of the bearing housing is prevented by air rinsing of the bearing seal to the cutting chamber of the machine High rotational speed of the cutting rotors Effective cooling of product directly on the cutting surfaces Energy saving due to real shear cut High cutting capacity through maximized cutting strokes Extreme stability due to robust design Fast knife changes made possible by easy, exact rotor knife adjustment Fast, easy screen changes without tools Water cooled housing designs available Pressure shock resistant designs also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Cutting Mills, Dry Grinding - CS-Z - NETZSCH Premier Technologies LLC
Exton, PA, USA
Fine Cutting Mills, Dry Grinding
CS-Z
Fine Cutting Mills, Dry Grinding CS-Z
CS-Z Fine Cutting Mill The finest cut! General The fine cutting mill CS-Z for the size reduction of non-friable and soft products. By maximizing the cutting strokes (rotational speed of the rotor x number of rotor knives x number of stator knives) and the use of special screen inserts, highest finenesses can be achieved with this multi-knife cutting mill. The open rotor design increases the air flow, the results of which are a high throughput capacity, good powder quality and the highest bulk density. Due to the central position of the feed inlet, product can be fed without danger of overloading! Continuous feeding of rolled product is possible when specially designed feeding systems are mounted on top of the machine inlet. Technique Finenesses from 0.1 to 3 mm Multi-knife cutting mill for the fine cutting of non-friable and soft products Fineness adjustment through a wide selection of screen perforations Variable number of knives Bearing of the rotor shaft in heavy roller bearing with continuous heat exhaust through water-cooled flange bearing shields Particle contamination of the bearing housing is prevented by air rinsing of the bearing seal to the cutting chamber of the machine High rotational speed of the cutting rotors Effective cooling of product directly on the cutting surfaces Energy saving due to real shear cut High cutting capacity through maximized cutting strokes Extreme stability due to robust design Fast knife changes made possible by easy, exact rotor knife adjustment Fast, easy screen changes without tools Water cooled housing designs available Pressure shock resistant designs also available

CS-Z Fine Cutting Mill

The finest cut!

General

The fine cutting mill CS-Z for the size reduction of non-friable and soft products.

By maximizing the cutting strokes (rotational speed of the rotor x number of rotor knives x number of stator knives) and the use of special screen inserts, highest finenesses can be achieved with this multi-knife cutting mill. The open rotor design increases the air flow, the results of which are a high throughput capacity, good powder quality and the highest bulk density.

Due to the central position of the feed inlet, product can be fed without danger of overloading!

Continuous feeding of rolled product is possible when specially designed feeding systems are mounted on top of the machine inlet.

Technique

  • Finenesses from 0.1 to 3 mm
  • Multi-knife cutting mill for the fine cutting of non-friable and soft products
  • Fineness adjustment through a wide selection of screen perforations
  • Variable number of knives
  • Bearing of the rotor shaft in heavy roller bearing with continuous heat exhaust through water-cooled flange bearing shields
  • Particle contamination of the bearing housing is prevented by air rinsing of the bearing seal to the cutting chamber of the machine
  • High rotational speed of the cutting rotors
  • Effective cooling of product directly on the cutting surfaces
  • Energy saving due to real shear cut
  • High cutting capacity through maximized cutting strokes
  • Extreme stability due to robust design
  • Fast knife changes made possible by easy, exact rotor knife adjustment
  • Fast, easy screen changes without tools
  • Water cooled housing designs available
  • Pressure shock resistant designs also available
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number CS-Z
Product Name Fine Cutting Mills, Dry Grinding
Applications Wood, pulp or paper products
Scale Production
Feed Dry solids; Continuous
Type Cutter or granulator
Operation Fine milling (-100 mesh, +325 mesh products)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Agitator Bead Mills, Wet Grinding - LabStar - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
Scale Lab
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Granutech Refiner Mills -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details