NETZSCH Premier Technologies LLC Fluidized Bed Air Jet Mills, Dry Grinding CGS

Description
CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Gas jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, extremely temperature sensitive products such as wax can be processed under continuous operation. Technique Finenesses from d97 < 2 µm to d97 70 µm (based on limestone) Air jet mill for the ultra-fine grinding of soft to hard materials in a fluid bed Newly developed grinding methods e-Jet® and s-Jet® (patent pending) Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Warming of product prevented by grinding with cooled gas (20°C), therefore applicable for extremely temperature sensitive materials Significantly lower compressor capacity as opposed to comparable jet mills Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results Optional designs available: pressure shock resistant, gas tight, inert
Datasheet
Description
CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Gas jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, extremely temperature sensitive products such as wax can be processed under continuous operation. Technique Finenesses from d97 < 2 µm to d97 70 µm (based on limestone) Air jet mill for the ultra-fine grinding of soft to hard materials in a fluid bed Newly developed grinding methods e-Jet® and s-Jet® (patent pending) Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Warming of product prevented by grinding with cooled gas (20°C), therefore applicable for extremely temperature sensitive materials Significantly lower compressor capacity as opposed to comparable jet mills Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results Optional designs available: pressure shock resistant, gas tight, inert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluidized Bed Air Jet Mills, Dry Grinding - CGS - NETZSCH Premier Technologies LLC
Exton, PA, USA
Fluidized Bed Air Jet Mills, Dry Grinding
CGS
Fluidized Bed Air Jet Mills, Dry Grinding CGS
CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Gas jets alone create the grinding energy. No tool wear occurs! An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality. Even the hardest of products poses no problem for this machine. In addition, extremely temperature sensitive products such as wax can be processed under continuous operation. Technique Finenesses from d97 < 2 µm to d97 70 µm (based on limestone) Air jet mill for the ultra-fine grinding of soft to hard materials in a fluid bed Newly developed grinding methods e-Jet® and s-Jet® (patent pending) Exactly defined maximum particle size through integrated dynamic air classifier Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool wear - no contamination Warming of product prevented by grinding with cooled gas (20°C), therefore applicable for extremely temperature sensitive materials Significantly lower compressor capacity as opposed to comparable jet mills Highest finenesses and maximum throughput achievable with just one classifier wheel Hinged classifier head provides good access for fast and easy cleaning and maintenance Reproducible results Optional designs available: pressure shock resistant, gas tight, inert

CGS Fluidized Bed Jet Mill

Hard and/or temperature sensitive product? - No Problem!!

General

This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination.

Through this specialized milling concept, product grinding is entirely autogenous. Gas jets alone create the grinding energy. No tool wear occurs!

An integrated dynamic air classifier in the housing can be infinitely adjusted to the desired fineness. This guarantees exact adjustment of the grinding parameters and reproducible product quality.

Even the hardest of products poses no problem for this machine. In addition, extremely temperature sensitive products such as wax can be processed under continuous operation.

Technique

  • Finenesses from d97 < 2 µm to d97 70 µm (based on limestone)
  • Air jet mill for the ultra-fine grinding of soft to hard materials in a fluid bed
  • Newly developed grinding methods e-Jet® and s-Jet® (patent pending)
  • Exactly defined maximum particle size through integrated dynamic air classifier
  • Vortex free fines outlet with expansion chamber to reduce circumferential speed and wear as well as buildup of residues
  • Classifier wheel with exchangeable, simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment
  • Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains
  • Classifier shaft seal rinsed by compressed gas to protect the bearings
  • Entirely autogenous grinding - no tool wear - no contamination
  • Warming of product prevented by grinding with cooled gas (20°C), therefore applicable for extremely temperature sensitive materials
  • Significantly lower compressor capacity as opposed to comparable jet mills
  • Highest finenesses and maximum throughput achievable with just one classifier wheel
  • Hinged classifier head provides good access for fast and easy cleaning and maintenance
  • Reproducible results
  • Optional designs available: pressure shock resistant, gas tight, inert
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number CGS
Product Name Fluidized Bed Air Jet Mills, Dry Grinding
Applications Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products; Other; Battery Materials
Scale Lab; Production
Feed Dry solids; Continuous; Batch
Type Jet mill
Operation Ultra-fine operation producing products less than 325 mesh
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Agitator Bead Mill, Wet Grinding - MiniZeta - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Other; Nano Applications
Scale Lab
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Pilotina Series Dry Milling System -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
Scale Lab
Feed Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
View Details