Komline Rotocage® Lumpbreaker RCB-824

Description
Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates. Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved. Minimize Heat & Fines Unlike hammer mills, pin mills, or other lumpbreakers, the Rotocage Lumpbreaker does not generate heat or create fines by overworking the material. In most cases screens are not needed. Large Variety Of Rotor Designs A variety of cage designs are available to meet each application. Square bars are the standard used for most applications. Cutter bars can be used when a chopping or shredding action is required. Round bars are used to avoid breaking or damaging pellets and crystals. Heavy square bars are used for heavy-duty applications on harder materials. The sturdy bars of the Rotocage are welded to the rotor assembly in at least three places. Therefore, while fingers or pins can break off and enter your product stream, the bars of the Rotocage stay intact. The Rotocage Lumpbreaker is available in stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate
Description
Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates. Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved. Minimize Heat & Fines Unlike hammer mills, pin mills, or other lumpbreakers, the Rotocage Lumpbreaker does not generate heat or create fines by overworking the material. In most cases screens are not needed. Large Variety Of Rotor Designs A variety of cage designs are available to meet each application. Square bars are the standard used for most applications. Cutter bars can be used when a chopping or shredding action is required. Round bars are used to avoid breaking or damaging pellets and crystals. Heavy square bars are used for heavy-duty applications on harder materials. The sturdy bars of the Rotocage are welded to the rotor assembly in at least three places. Therefore, while fingers or pins can break off and enter your product stream, the bars of the Rotocage stay intact. The Rotocage Lumpbreaker is available in stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate

Suppliers

Company
Product
Description
Supplier Links
Rotocage® Lumpbreaker -  - Komline
peapack, NJ, United States
Rotocage® Lumpbreaker
Rotocage® Lumpbreaker
Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates. Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved. Minimize Heat & Fines Unlike hammer mills, pin mills, or other lumpbreakers, the Rotocage Lumpbreaker does not generate heat or create fines by overworking the material. In most cases screens are not needed. Large Variety Of Rotor Designs A variety of cage designs are available to meet each application. Square bars are the standard used for most applications. Cutter bars can be used when a chopping or shredding action is required. Round bars are used to avoid breaking or damaging pellets and crystals. Heavy square bars are used for heavy-duty applications on harder materials. The sturdy bars of the Rotocage are welded to the rotor assembly in at least three places. Therefore, while fingers or pins can break off and enter your product stream, the bars of the Rotocage stay intact. The Rotocage Lumpbreaker is available in stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate

Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates.

Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved.

Minimize Heat & Fines

Unlike hammer mills, pin mills, or other lumpbreakers, the Rotocage Lumpbreaker does not generate heat or create fines by overworking the material. In most cases screens are not needed.

Large Variety Of Rotor Designs

A variety of cage designs are available to meet each application. Square bars are the standard used for most applications. Cutter bars can be used when a chopping or shredding action is required. Round bars are used to avoid breaking or damaging pellets and crystals. Heavy square bars are used for heavy-duty applications on harder materials.

The sturdy bars of the Rotocage are welded to the rotor assembly in at least three places. Therefore, while fingers or pins can break off and enter your product stream, the bars of the Rotocage stay intact.

The Rotocage Lumpbreaker is available in stainless steel, carbon steel, and special alloys.

Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces.

Standard Features

  • Variable pitch pulleys, V-belt drives
  • Totally enclosed AC motor
  • Drive guard
  • Adjustable sizing gate
Supplier's Site

Technical Specifications

  Komline
Product Category Grinding Mills and Pulverizers
Product Name Rotocage® Lumpbreaker
Applications Construction materials such cement, asphalt, gravel, glass; Other; Lumps, Chunks, Slabs, Agglomerates
Scale Production
Feed Dry solids; Continuous
Type Lumpbreaker; Impact mills, crushers or breakers
Unlock Full Specs
to access all available technical data

Similar Products

Triskelion™ Lumpbreaker -  - Komline
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
Scale Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
View Details
Granutech Refiner Mills -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
View Details
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
Scale Production
Feed Dry solids; Continuous
View Details
Marathon Equipment Company
Specs
Applications Foundry sand or shell recovery; Waste processing or recycling; Polymers
Scale Production
Feed Dry solids; Continuous
View Details