NETZSCH-Gerätebau GmbH High Temperature Coin Cell Module for MMC 274Nexus®

Description
The High Temperature Coin Cell Module is a new exchangeable calorimeter module for the MMC 274 Nexus® specially dedicated to coin cell battery studies. It is the only coin cell DSC module available. The instrument can be coupled with a fully featured battery analyzer. Data generated from the MMC run is merged with the data generated from the cycler/analyzer allowing for battery data and thermal data to be plotted and analyzed on the same axis. The user can perform discharge tests to evaluate battery condition, cycle batteries to improve performance and gain insight into overall battery condition in an isothermal or temperature scanning mode. Key features and benefits of Coin Cell HT Module: The only dedicated calorimeter for coin cell measurement up to 300°C. Use unique differential measuring principle for improved stability and sensitivity to capture even weak heat signal from coin cell. Characterize coin cell as a whole to mimic the cell performance in real world Easy to use and can run both isothermal charging/discharging method and scanning method for complete characterization of coin cell
Description
The High Temperature Coin Cell Module is a new exchangeable calorimeter module for the MMC 274 Nexus® specially dedicated to coin cell battery studies. It is the only coin cell DSC module available. The instrument can be coupled with a fully featured battery analyzer. Data generated from the MMC run is merged with the data generated from the cycler/analyzer allowing for battery data and thermal data to be plotted and analyzed on the same axis. The user can perform discharge tests to evaluate battery condition, cycle batteries to improve performance and gain insight into overall battery condition in an isothermal or temperature scanning mode. Key features and benefits of Coin Cell HT Module: The only dedicated calorimeter for coin cell measurement up to 300°C. Use unique differential measuring principle for improved stability and sensitivity to capture even weak heat signal from coin cell. Characterize coin cell as a whole to mimic the cell performance in real world Easy to use and can run both isothermal charging/discharging method and scanning method for complete characterization of coin cell

Suppliers

Company
Product
Description
Supplier Links
High Temperature Coin Cell Module for MMC 274Nexus® -  - NETZSCH-Gerätebau GmbH
Selb, Germany
High Temperature Coin Cell Module for MMC 274Nexus®
High Temperature Coin Cell Module for MMC 274Nexus®
The High Temperature Coin Cell Module is a new exchangeable calorimeter module for the MMC 274 Nexus® specially dedicated to coin cell battery studies. It is the only coin cell DSC module available. The instrument can be coupled with a fully featured battery analyzer. Data generated from the MMC run is merged with the data generated from the cycler/analyzer allowing for battery data and thermal data to be plotted and analyzed on the same axis. The user can perform discharge tests to evaluate battery condition, cycle batteries to improve performance and gain insight into overall battery condition in an isothermal or temperature scanning mode. Key features and benefits of Coin Cell HT Module: The only dedicated calorimeter for coin cell measurement up to 300°C. Use unique differential measuring principle for improved stability and sensitivity to capture even weak heat signal from coin cell. Characterize coin cell as a whole to mimic the cell performance in real world Easy to use and can run both isothermal charging/discharging method and scanning method for complete characterization of coin cell

The High Temperature Coin Cell Module is a new exchangeable calorimeter module for the MMC 274 Nexus® specially dedicated to coin cell battery studies. It is the only coin cell DSC module available. The instrument can be coupled with a fully featured battery analyzer. Data generated from the MMC run is merged with the data generated from the cycler/analyzer allowing for battery data and thermal data to be plotted and analyzed on the same axis. The user can perform discharge tests to evaluate battery condition, cycle batteries to improve performance and gain insight into overall battery condition in an isothermal or temperature scanning mode.

Key features and benefits of Coin Cell HT Module:

  • The only dedicated calorimeter for coin cell measurement up to 300°C.
  • Use unique differential measuring principle for improved stability and sensitivity to capture even weak heat signal from coin cell.
  • Characterize coin cell as a whole to mimic the cell performance in real world
  • Easy to use and can run both isothermal charging/discharging method and scanning method for complete characterization of coin cell
Supplier's Site

Technical Specifications

  NETZSCH-Gerätebau GmbH
Product Category Calorimeters and Thermal Analyzers
Product Name High Temperature Coin Cell Module for MMC 274Nexus®
Calorimeter Type Differential Scanning Calorimeter
Properties Measured Thermophysical Properties
Features Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Isoperibol Calorimeter - AC500 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
The Thermobalance for Every Application - Robust and Upgradeable - Thermo-Microbalance (TGA - Thermogravimetric Analyzer): TG 449 F3 Jupiter® -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Properties Measured Thermal Stability and Composition
Features Cooling; Temperature Control
View Details
High Pressure Dilatometer - L75/HP - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Thermal Analyzer Performance Specs Capable of Measurements Up to 1800C and 150 bar
Features Programmable Heating; Atmosphere Control; Temperature Control
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details