Linseis Inc. High Pressure Dilatometer L75/HP

Description
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800°C and in the pressure range up to 100/150 bar. This device is the world's only available high-pressure dilatometer. A steam generator and camplex gas control system are optional available. An get even more informations and extend your measeurement, an analysis of the effluent gases can be done by using a QMS or FTIR system at any time. But the coupling is more than only the sum of the separate parts. You can benefit from LINSEIS coupling knowledge and integrated hard- and software concept. For the interpretation of the results, different libraries are available.
Description
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800°C and in the pressure range up to 100/150 bar. This device is the world's only available high-pressure dilatometer. A steam generator and camplex gas control system are optional available. An get even more informations and extend your measeurement, an analysis of the effluent gases can be done by using a QMS or FTIR system at any time. But the coupling is more than only the sum of the separate parts. You can benefit from LINSEIS coupling knowledge and integrated hard- and software concept. For the interpretation of the results, different libraries are available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Dilatometer - L75/HP - Linseis Inc.
Robbinsville, NJ, USA
High Pressure Dilatometer
L75/HP
High Pressure Dilatometer L75/HP
The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800°C and in the pressure range up to 100/150 bar. This device is the world's only available high-pressure dilatometer. A steam generator and camplex gas control system are optional available. An get even more informations and extend your measeurement, an analysis of the effluent gases can be done by using a QMS or FTIR system at any time. But the coupling is more than only the sum of the separate parts. You can benefit from LINSEIS coupling knowledge and integrated hard- and software concept. For the interpretation of the results, different libraries are available.

The Linseis high-pressure dilatometer L75/HP enables completely new applications in thermal analysis. The system can measure expansions (length changes) in the temperature range from RT up to 1100/1400/1800°C and in the pressure range up to 100/150 bar. This device is the world's only available high-pressure dilatometer. A steam generator and camplex gas control system are optional available.

An get even more informations and extend your measeurement, an analysis of the effluent gases can be done by using a QMS or FTIR system at any time. But the coupling is more than only the sum of the separate parts. You can benefit from LINSEIS coupling knowledge and integrated hard- and software concept. For the interpretation of the results, different libraries are available.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number L75/HP
Product Name High Pressure Dilatometer
Thermal Analyzer Type Dilatometer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Thermal Analyzer - DTA-50 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Differential Thermal Analysis
Features Programmable Heating
Display Digital
View Details
Transient Hot Bridge Thermal Conductivity Meter - THB 100 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Diffusivity, and Specific Heat
Thermal Analyzer Performance Specs 0.05 mm2/s - 10 mm2/s, 0.01 W/mk - 100 W/mK
View Details
COSA 9610™ Wobbe Index, BTU, & CARI Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Combustion
Features Cooling (optional feature)
Certifications Ex, FM
View Details