NETGEAR Inc. ReadyNAS 300-2 Bays with up to 20TB Total Storage RN312

Description
Office Hub for Small Business and Advanced Home Users Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system
Description
Office Hub for Small Business and Advanced Home Users Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 300-2 Bays with up to 20TB Total Storage - RN312 - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 300-2 Bays with up to 20TB Total Storage
RN312
ReadyNAS 300-2 Bays with up to 20TB Total Storage RN312
Office Hub for Small Business and Advanced Home Users Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system

Office Hub for Small Business and Advanced Home Users

Best Data Protection for SMB

ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Cloud Storage for the Office

  • Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing.
  • With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

    Easy Disaster Recovery

  • Protecting data against events such as fire, burglary or water damage is of essential importance for any business.
  • ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN312
Product Name ReadyNAS 300-2 Bays with up to 20TB Total Storage
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 70000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S4BV1-256GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
SD Cards - 1805896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdxc
View Details
Intel® SSD 525 Series (240GB, mSATA 6Gb/s, 25nm, MLC) -  - Intel Corporation
Specs
Device Type Solid State Drive
Interface SATA 3.0 6Gb/S
Mounting Options mSATA
View Details
ReadyNAS 528X-Premium performance Business Data Storage - RN528X - NETGEAR Inc.
Specs
Interface USB; 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details