NEC Display Solutions 23" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII P232W-BK-SV

Description
The 23" NEC MultiSync P232W-BK-SV joins the next generation of MultiSync P Series desktop monitors with key benefits for the areas of web graphics, online video and photography. This model's widescreen, IPS panel delivers great image performance, and coupled with the built-in USB hub, it allows users to control two computers with only one keyboard and mouse. The ENERGY STAR®-qualified P232W-BK-SV offers low power consumption due to its LED backlighting technology and an ambient light sensor, which automatically adjusts the display's brightness based on lighting conditions. With extensive connectivity, including an HDMI input, and a four-way adjustable stand for ergonomic comfort, the budget-friendly P232W-BK-SV is an exceptional product for tech-savvy consumers and entry-level professional applications. This monitor includes the SpectraViewII Color Calibration Solution with software and colorimeter. LED-backlit IPS LCD panel Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 250 cd/m2 brightness) Wide connectivity includes USB hub and DisplayPort, DVI-D, HDMI and VGA inputs Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching
Description
The 23" NEC MultiSync P232W-BK-SV joins the next generation of MultiSync P Series desktop monitors with key benefits for the areas of web graphics, online video and photography. This model's widescreen, IPS panel delivers great image performance, and coupled with the built-in USB hub, it allows users to control two computers with only one keyboard and mouse. The ENERGY STAR®-qualified P232W-BK-SV offers low power consumption due to its LED backlighting technology and an ambient light sensor, which automatically adjusts the display's brightness based on lighting conditions. With extensive connectivity, including an HDMI input, and a four-way adjustable stand for ergonomic comfort, the budget-friendly P232W-BK-SV is an exceptional product for tech-savvy consumers and entry-level professional applications. This monitor includes the SpectraViewII Color Calibration Solution with software and colorimeter. LED-backlit IPS LCD panel Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 250 cd/m2 brightness) Wide connectivity includes USB hub and DisplayPort, DVI-D, HDMI and VGA inputs Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching

Suppliers

Company
Product
Description
Supplier Links
23
Itasca, IL, USA
23" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII
P232W-BK-SV
23" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII P232W-BK-SV
The 23" NEC MultiSync P232W-BK-SV joins the next generation of MultiSync P Series desktop monitors with key benefits for the areas of web graphics, online video and photography. This model's widescreen, IPS panel delivers great image performance, and coupled with the built-in USB hub, it allows users to control two computers with only one keyboard and mouse. The ENERGY STAR®-qualified P232W-BK-SV offers low power consumption due to its LED backlighting technology and an ambient light sensor, which automatically adjusts the display's brightness based on lighting conditions. With extensive connectivity, including an HDMI input, and a four-way adjustable stand for ergonomic comfort, the budget-friendly P232W-BK-SV is an exceptional product for tech-savvy consumers and entry-level professional applications. This monitor includes the SpectraViewII Color Calibration Solution with software and colorimeter. LED-backlit IPS LCD panel Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 250 cd/m2 brightness) Wide connectivity includes USB hub and DisplayPort, DVI-D, HDMI and VGA inputs Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching

The 23" NEC MultiSync P232W-BK-SV joins the next generation of MultiSync P Series desktop monitors with key benefits for the areas of web graphics, online video and photography. This model's widescreen, IPS panel delivers great image performance, and coupled with the built-in USB hub, it allows users to control two computers with only one keyboard and mouse. The ENERGY STAR®-qualified P232W-BK-SV offers low power consumption due to its LED backlighting technology and an ambient light sensor, which automatically adjusts the display's brightness based on lighting conditions. With extensive connectivity, including an HDMI input, and a four-way adjustable stand for ergonomic comfort, the budget-friendly P232W-BK-SV is an exceptional product for tech-savvy consumers and entry-level professional applications. This monitor includes the SpectraViewII Color Calibration Solution with software and colorimeter.

  • LED-backlit IPS LCD panel
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 250 cd/m2 brightness)
  • Wide connectivity includes USB hub and DisplayPort, DVI-D, HDMI and VGA inputs
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P232W-BK-SV
Product Name 23" Widescreen Professional Graphics Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21
Specs
Color Black and White
Input Types DVI; RGB
Screen Resolution 2048 x 1536
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details