NDK SAW Filter WFB40K0707CE

Description
Features: RF SAW Filter for WCDMA Base Station(Band12). Excellent out-band attenuation. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band12). Excellent out-band attenuation. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40K0707CE - NDK
Belvidere, IL, USA
SAW Filter
WFB40K0707CE
SAW Filter WFB40K0707CE
Features: RF SAW Filter for WCDMA Base Station(Band12). Excellent out-band attenuation. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band12).
  • Excellent out-band attenuation.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40K0707CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X910-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details