NDK SAW Filter WFB40G0897CD

Description
Features: RF SAW Filter for WCDMA Base Station(Band8). Excellent out-band attenuation. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band8). Excellent out-band attenuation. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40G0897CD - NDK
Belvidere, IL, USA
SAW Filter
WFB40G0897CD
SAW Filter WFB40G0897CD
Features: RF SAW Filter for WCDMA Base Station(Band8). Excellent out-band attenuation. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band8).
  • Excellent out-band attenuation.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40G0897CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Ceramic Resonators - ECS-SR-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 960695-NX3215SA-32.768K-STD-MUS-2 - Win Source Electronics
Specs
Resonator Type kHz Crystal (Tuning Fork)
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers