NDK SAW Filter WFA18B0037KB

Description
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
Datasheet
Description
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA18B0037KB - NDK
Belvidere, IL, USA
SAW Filter
WFA18B0037KB
SAW Filter WFA18B0037KB
IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite Compact. With a low-band ripple. Excellent steepness characteristics.

IF SAW Filter for Digital Terrestrial Broadcasting Mini-satellite

  • Compact.
  • With a low-band ripple.
  • Excellent steepness characteristics.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA18B0037KB
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Resonator Type MHz Crystal
Frequency 40 MHz
Frequency Stability 50 ppm
View Details