NDK SAW Filter WF871G0440CD

Description
Features: A filter with low insertion loss. Compact and light.
Datasheet
Description
Features: A filter with low insertion loss. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF871G0440CD - NDK
Belvidere, IL, USA
SAW Filter
WF871G0440CD
SAW Filter WF871G0440CD
Features: A filter with low insertion loss. Compact and light.

Features:

  • A filter with low insertion loss.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF871G0440CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ASCO XO (Standard) Crystal - ASCO2-19.200MHZ-EK-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 19.2 MHz
Frequency Stability 30 ppm
View Details
4 suppliers