When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
CRYSTAL RESONATOR, 8MHZ, SMD ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | ECS-CTP-8.00-30-TR | 50-ECS-CTP-8.00-30-TR-ND | 54AK5775 |
| Product Name | Ceramic Resonators | Resonators | Crystal Resonator, 8Mhz, Smd Rohs Compliant Ecs Inc International |
| Resonator Type | Ceramic | Ceramic | RC Resonator |
| Features / Standards | RoHS | Built-in Capacitor | RoHS |
| Frequency | 8 MHz |