NDK SAW Filter WF790A0335CE

Description
Features: A low-loss filter. Compact and light.
Datasheet
Description
Features: A low-loss filter. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF790A0335CE - NDK
Belvidere, IL, USA
SAW Filter
WF790A0335CE
SAW Filter WF790A0335CE
Features: A low-loss filter. Compact and light.

Features:

  • A low-loss filter.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF790A0335CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - ZTB350D-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 7.70mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-5032 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details
SAW Filter - WF866A0433CH - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.8×3.8×1.1mm
Features / Standards RoHS; Lead-Free
View Details