NBK America LLC Stainless Steel Handwheel HSM-200

Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Handwheel - HSM-200 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Handwheel
HSM-200
Stainless Steel Handwheel HSM-200
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a stainless steel handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HSM----With grip mounting hole
    HSM-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSM-200
Product Name Stainless Steel Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angled-spoke Handwheel - AL2SP - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22621 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Hand Wheels - 1611988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Knurled Handwheel - HAK-40-R8-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 0.8661 inch (22 mm)
Height 0.9843 inch (25 mm)
View Details