Jergens, Inc. Aluminum Finger Wheels 21286

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 2024 Aluminum Finish: Clear anodized polished to a high luster Outer rim is knurled Special bores and keyways quoted upon request Also available in Stainless Steel
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 2024 Aluminum Finish: Clear anodized polished to a high luster Outer rim is knurled Special bores and keyways quoted upon request Also available in Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Finger Wheel, part number 21286, is constructed from 2024 aluminum and features a black anodized finish. It has a knurled outer diameter for improved grip and includes a revolving handle with a reamed hole. The dimensions of this finger wheel are 2 inches in diameter, with a thickness of 9/16 inch and a handle length of 3/8 inch. Special bores and keyways can be quoted upon request, and 3D solid models are available for download from the manufacturer's website. This product is suitable for applications requiring a durable and reliable handwheel solution.

Datasheet Summary
Powered by GS/AI

The Aluminum Finger Wheel, part number 21286, is constructed from 2024 aluminum and features a black anodized finish. It has a knurled outer diameter for improved grip and includes a revolving handle with a reamed hole. The dimensions of this finger wheel are 2 inches in diameter, with a thickness of 9/16 inch and a handle length of 3/8 inch. Special bores and keyways can be quoted upon request, and 3D solid models are available for download from the manufacturer's website. This product is suitable for applications requiring a durable and reliable handwheel solution.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Finger Wheels - 21286 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Finger Wheels
21286
Aluminum Finger Wheels 21286
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 2024 Aluminum Finish: Clear anodized polished to a high luster Outer rim is knurled Special bores and keyways quoted upon request Also available in Stainless Steel

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: 2024 Aluminum
  • Finish: Clear anodized polished to a high luster
  • Outer rim is knurled
  • Special bores and keyways quoted upon request
  • Also available in Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 21286
Product Name Aluminum Finger Wheels
Material Aluminum; 2024 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22303 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Control Hand Wheel - JAW-303 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22621 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Aluminum Angular Solid Handwheels - 22506 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details