NBK America LLC Stainless Steel Handwheel HSM-160

Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Handwheel - HSM-160 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Handwheel
HSM-160
Stainless Steel Handwheel HSM-160
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a stainless steel handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HSM----With grip mounting hole
    HSM-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSM-160
Product Name Stainless Steel Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 6.3 inch (160 mm)
View Details
Plastic Fixed Handwheel Handles - 34076 - Jergens, Inc.
Specs
Material Plastic; Handle: 6-6 Nylon
View Details
Cast Iron Angled-spoke Handwheel - NS / S / NBS / BS - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Aluminum Knurled Handwheel - HAK-50-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details