Jergens, Inc. Aluminum Angular Spoked Handwheels 22102

Description
Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters from 4" to 23" (100mm to 575mm) Rims are machined to run concentric with a center drill Excellent for high RPM applications Available with or without a handle Special bores and keyways quoted upon request Note(s): All Handwheel Only Part No.'s are not tapped for a handle.
Request a Quote
Description
Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters from 4" to 23" (100mm to 575mm) Rims are machined to run concentric with a center drill Excellent for high RPM applications Available with or without a handle Special bores and keyways quoted upon request Note(s): All Handwheel Only Part No.'s are not tapped for a handle.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Angular Spoked Handwheel, part number 22102, is constructed from lightweight 319 aluminum alloy, making it suitable for applications requiring efficient handling and adjustments. It features a diameter of 6 inches and is designed with rims that are machined to run concentric with a center drill, ensuring precision in operation. This handwheel is available with or without a handle, providing flexibility based on user requirements. Additionally, special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs. The handwheel is particularly well-suited for high RPM applications, making it a versatile choice for various industrial settings.

Datasheet Summary
Powered by GS/AI

The Aluminum Angular Spoked Handwheel, part number 22102, is constructed from lightweight 319 aluminum alloy, making it suitable for applications requiring efficient handling and adjustments. It features a diameter of 6 inches and is designed with rims that are machined to run concentric with a center drill, ensuring precision in operation. This handwheel is available with or without a handle, providing flexibility based on user requirements. Additionally, special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs. The handwheel is particularly well-suited for high RPM applications, making it a versatile choice for various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Angular Spoked Handwheels - 22102 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Angular Spoked Handwheels
22102
Aluminum Angular Spoked Handwheels 22102
Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters from 4" to 23" (100mm to 575mm) Rims are machined to run concentric with a center drill Excellent for high RPM applications Available with or without a handle Special bores and keyways quoted upon request Note(s): All Handwheel Only Part No.'s are not tapped for a handle.

Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment.
Features, Benefits, & Product Specifications:

  • Material: Lightweight, 319 Aluminum Alloy
  • Diameters from 4" to 23" (100mm to 575mm)
  • Rims are machined to run concentric with a center drill
  • Excellent for high RPM applications
  • Available with or without a handle
  • Special bores and keyways quoted upon request

Note(s):

  • All Handwheel Only Part No.'s are not tapped for a handle.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22102
Product Name Aluminum Angular Spoked Handwheels
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels by ELESA® - 22843 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Nylon Angular Three Spoked Handwheels - 34054 - Jergens, Inc.
Specs
Style Spoked
Material CastIron; Plastic; Cast Iron, Black Oxide
View Details
Plastic Solid Handwheels with Revolving Handle by ELESA® - 22805 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details
Control Hand Wheel - JAW-307 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details