NBK America LLC Stainless Steel Handwheel HSM-125

Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Handwheel - HSM-125 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Handwheel
HSM-125
Stainless Steel Handwheel HSM-125
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a stainless steel handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HSM----With grip mounting hole
    HSM-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSM-125
Product Name Stainless Steel Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 4.96 inch (126 mm)
View Details
Aluminum Angular Spoked Handwheels - 22301 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Indicator Handwheel - PDH - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Round
Material Plastic
View Details
Offset Handwheel - D-200 - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.69 inch (43 mm)
Height 2.36 inch (60 mm)
View Details